TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ2B2X7R1E153K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ2B2X7R1E153K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ2B2X7R1E153K050BA
Multilayer Ceramic Chip Capacitor CGJ2B2X7R1E153K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8079-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8079-2-ND
Ceramic Capacitors 445-8079-2-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8079-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8079-1-ND
Ceramic Capacitors 445-8079-1-ND
0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.015µF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 65T7593 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
65T7593
Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 65T7593
MLCC,0402,X7R,25V,15 nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,25V,15nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGJ2B2X7R1E153K050BA 445-8079-2-ND 65T7593
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0402,x7R,25V,15Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Aerospace; High Reliability Grade Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T250BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers