TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ2B2X7R1C152K050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ2B2X7R1C152K050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ2B2X7R1C152K050BA
Multilayer Ceramic Chip Capacitor CGJ2B2X7R1C152K050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8084-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8084-2-ND
Ceramic Capacitors 445-8084-2-ND
1500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8084-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8084-6-ND
Ceramic Capacitors 445-8084-6-ND
1500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8084-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8084-1-ND
Ceramic Capacitors 445-8084-1-ND
1500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

1500pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc,0402,x7R,16V,1.5Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 65T7580 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x7R,16V,1.5Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
65T7580
Mlcc,0402,x7R,16V,1.5Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 65T7580
MLCC,0402,X7R,16V,1. 5nF,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X7R,16V,1.5nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGJ2B2X7R1C152K050BA 445-8084-2-ND 445-8084-6-ND 65T7580
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x7R,16V,1.5Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers