General (Up to 50V)
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ2B2C0G1H821J050BA | 445-8064-6-ND | 445-8064-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 8.20E-4 microF |