General (Up to 50V)
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
220pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
TDK Corporation | DigiKey | DigiKey | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | CGJ2B2C0G1H221J050BA | 445-8057-2-ND | 445-8057-6-ND |
Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
Technology | Multilayer | ||
Applications | Aerospace; High Reliability Grade | Automotive | Automotive |
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
Capacitance Range | 2.20E-4 microF |