TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ2B2C0G1H102J050BA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ2B2C0G1H102J050BA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ2B2C0G1H102J050BA
Multilayer Ceramic Chip Capacitor CGJ2B2C0G1H102J050BA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8065-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8065-2-ND
Ceramic Capacitors 445-8065-2-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8065-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8065-6-ND
Ceramic Capacitors 445-8065-6-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8065-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8065-1-ND
Ceramic Capacitors 445-8065-1-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGJ2B2C0G1H102J050BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGJ2B2C0G1H102J050BA
Ceramic Capacitors CGJ2B2C0G1H102J050BA
CAP CER 1000PF 50V C0G 0402

CAP CER 1000PF 50V C0G 0402

Supplier's Site Datasheet
Mlcc,0402,c0G,50V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk - 65T7565 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,c0G,50V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
65T7565
Mlcc,0402,c0G,50V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk 65T7565
MLCC,0402,C0G,50V,1n F,0.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,C0G,50V,1nF,0.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGJ2B2C0G1H102J050BA 445-8065-2-ND 445-8065-6-ND CGJ2B2C0G1H102J050BA 65T7565
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Mlcc,0402,c0G,50V,1Nf,0.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Aerospace; High Reliability Grade Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details