TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB3B3X5R1A225M055AB

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB3B3X5R1A225M055AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB3B3X5R1A225M055AB
Multilayer Ceramic Chip Capacitor CGB3B3X5R1A225M055AB
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-7481-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7481-2-ND
Ceramic Capacitors 445-7481-2-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x5R,10V,2.2?f,0.55Mm Rohs Compliant Tdk - 78AH9954 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,10V,2.2?f,0.55Mm Rohs Compliant Tdk
78AH9954
Mlcc,0603,x5R,10V,2.2?f,0.55Mm Rohs Compliant Tdk 78AH9954
MLCC,0603,X5R,10V,2. 2?F,0.55MM ROHS COMPLIANT: YES

MLCC,0603,X5R,10V,2.2?F,0.55MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGB3B3X5R1A225M055AB 445-7481-2-ND 78AH9954
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,x5R,10V,2.2?f,0.55Mm Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers