TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB3B3JB0J475M055AB

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB3B3JB0J475M055AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB3B3JB0J475M055AB
Multilayer Ceramic Chip Capacitor CGB3B3JB0J475M055AB
Low Profile

Low Profile

Supplier's Site
Capacitors - Ceramic Capacitors - 1133742-CGB3B3JB0J475M055AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1133742-CGB3B3JB0J475M055AB
Capacitors - Ceramic Capacitors 1133742-CGB3B3JB0J475M055AB
Win Source Part Number: 1133742-CGB3B3JB0J47 5M055AB Category: Capacitors>Ceramic Capacitors Series: CGB Features: Low Profile Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: JB Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -25°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: TDK Corporation Other Names: CGB3B3JB0J475MT000N, 445-13231-1,445-1323 1-2,445-13231-6 Product Status: Not For New Designs

Win Source Part Number: 1133742-CGB3B3JB0J475M055AB
Category: Capacitors>Ceramic Capacitors
Series: CGB
Features: Low Profile
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: JB
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: TDK Corporation
Other Names: CGB3B3JB0J475MT000N,445-13231-1,445-13231-2,445-13231-6
Product Status: Not For New Designs

Buy Now
Ceramic Capacitors - 445-13231-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13231-2-ND
Ceramic Capacitors 445-13231-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 6.3V Capacitor
60-CGB3B3JB0J475M055AB
4.7UF 6.3V Capacitor 60-CGB3B3JB0J475M055AB
CAP CER 4.7UF 6.3V JB 0603 Product overview: CGB3B3JB0J475M055AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB3B3JB0J475M055 AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V JB 0603 Product overview: CGB3B3JB0J475M055AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB3B3JB0J475M055AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGB3B3JB0J475M055AB 1133742-CGB3B3JB0J475M055AB 445-13231-2-ND 60-CGB3B3JB0J475M055AB
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 4.7UF 6.3V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details