TDK Corporation Multilayer Ceramic Chip Capacitor CGB3B1X5R1A475K055AC

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB3B1X5R1A475K055AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB3B1X5R1A475K055AC
Multilayer Ceramic Chip Capacitor CGB3B1X5R1A475K055AC
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-7482-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7482-2-ND
Ceramic Capacitors 445-7482-2-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7482-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7482-1-ND
Ceramic Capacitors 445-7482-1-ND
4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGB3B1X5R1A475K055AC
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603; Capacitance Tdk - 04X3170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603; Capacitance Tdk
04X3170
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603; Capacitance Tdk 04X3170
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGB Series; Product Length:1.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0603; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGB Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603, Full Reel; Capacitance Tdk - 51T2634 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603, Full Reel; Capacitance Tdk
51T2634
Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603, Full Reel; Capacitance Tdk 51T2634
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 0603, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 10%, X5R, 0603; Capacitance Tdk - 79Y4105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 10%, X5R, 0603; Capacitance Tdk
79Y4105
Cap, 4.7Μf, 10V, 10%, X5R, 0603; Capacitance Tdk 79Y4105
CAP, 4.7µF, 10V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 10V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:CGA Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGB3B1X5R1A475K055AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGB3B1X5R1A475K055AC
Ceramic Capacitors CGB3B1X5R1A475K055AC
CAP CER 4.7UF 10V X5R 0603

CAP CER 4.7UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGB3B1X5R1A475K055AC 445-7482-2-ND CGB3B1X5R1A475K055AC 04X3170 79Y4105 CGB3B1X5R1A475K055AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, X5R, 0603; Capacitance Tdk Cap, 4.7Μf, 10V, 10%, X5R, 0603; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details