TDK U.S.A. Corporation Ceramic Capacitors CGB2T1X5R0G474M022BC

Description
0.47µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13215-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13215-2-ND
Ceramic Capacitors 445-13215-2-ND
0.47µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGB2T1X5R0G474M022BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGB2T1X5R0G474M022BC
Ceramic Capacitors CGB2T1X5R0G474M022BC
CAP CER 0.47UF 4V X5R 0402

CAP CER 0.47UF 4V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-13215-2-ND CGB2T1X5R0G474M022BC
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 106MSR100K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details