1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 1UF 6.3V X6S 0402
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 1UF 6.3V X6S 0402
| TDK Corporation | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGB2A1X6S0J105K033BC | 445-13189-2-ND | 769-CGB2A1X6S0J105K033BC | 78AH1499 | CGB2A1X6S0J105K033BC |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | CAP CER 1UF 6.3V X6S 0402 | Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |