TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A1X5R1C474K033BC

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A1X5R1C474K033BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A1X5R1C474K033BC
Multilayer Ceramic Chip Capacitor CGB2A1X5R1C474K033BC
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-13183-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13183-2-ND
Ceramic Capacitors 445-13183-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13183-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13183-1-ND
Ceramic Capacitors 445-13183-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGB2A1X5R1C474K033BC - 866372-CGB2A1X5R1C474K033BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGB2A1X5R1C474K033BC
866372-CGB2A1X5R1C474K033BC
Ceramic Capacitors - CGB2A1X5R1C474K033BC 866372-CGB2A1X5R1C474K033BC
Manufacturer: TDK Corporation Win Source Part Number: 866372-CGB2A1X5R1C47 4K033BC Series: CGB Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGB2A1X5R1C474KT000E , 445-13183-1, 445-13183-2, 445-13183-6

Manufacturer: TDK Corporation
Win Source Part Number: 866372-CGB2A1X5R1C474K033BC
Series: CGB
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGB2A1X5R1C474KT000E, 445-13183-1, 445-13183-2, 445-13183-6

Buy Now
Singapore, Singapore
0.47UF 16V Capacitor
60-CGB2A1X5R1C474K033BC
0.47UF 16V Capacitor 60-CGB2A1X5R1C474K033BC
CAP CER 0.47UF 16V X5R 0402 Product overview: CGB2A1X5R1C474K033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1X5R1C474K03 3BC can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X5R 0402 Product overview: CGB2A1X5R1C474K033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1X5R1C474K033BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk - 71AH2880 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
71AH2880
Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk 71AH2880
CAP, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGB2A1X5R1C474K033BC 445-13183-2-ND 866372-CGB2A1X5R1C474K033BC 60-CGB2A1X5R1C474K033BC 71AH2880
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors - CGB2A1X5R1C474K033BC 0.47UF 16V Capacitor Cap, 0.47Uf, 16V, Mlcc, 0402 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701222 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers