TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A1X5R1A105K033BC

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A1X5R1A105K033BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A1X5R1A105K033BC
Multilayer Ceramic Chip Capacitor CGB2A1X5R1A105K033BC
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-13179-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13179-1-ND
Ceramic Capacitors 445-13179-1-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13179-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13179-2-ND
Ceramic Capacitors 445-13179-2-ND
1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 10V Capacitor
60-CGB2A1X5R1A105K033BC
1UF 10V Capacitor 60-CGB2A1X5R1A105K033BC
CAP CER 1UF 10V X5R 0402 Product overview: CGB2A1X5R1A105K033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1X5R1A105K03 3BC can be used for catalog matching and distributor lookup.

CAP CER 1UF 10V X5R 0402 Product overview: CGB2A1X5R1A105K033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1X5R1A105K033BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1329556-CGB2A1X5R1A105K033BC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329556-CGB2A1X5R1A105K033BC
Capacitors - Ceramic Capacitors 1329556-CGB2A1X5R1A105K033BC
Manufacturer: TDK Corporation Win Source Part Number: 1329556-CGB2A1X5R1A1 05K033BC Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low Profile Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13179-6,445-1317 9-1,445-13179-2,CGB2 A1X5R1A105KT000E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1329556-CGB2A1X5R1A105K033BC
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low Profile
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-13179-6,445-13179-1,445-13179-2,CGB2A1X5R1A105KT000E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - CGB2A1X5R1A105K033BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGB2A1X5R1A105K033BC
Ceramic Capacitors CGB2A1X5R1A105K033BC
CAP CER 1UF 10V X5R 0402

CAP CER 1UF 10V X5R 0402

Supplier's Site Datasheet
Mlcc,0402,x5R,10V,1Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk - 51X7641 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,10V,1Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk
51X7641
Mlcc,0402,x5R,10V,1Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk 51X7641
MLCC,0402,X5R,10V,1µ F,0.33mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,10V,1µF,0.33mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGB2A1X5R1A105K033BC 445-13179-1-ND 60-CGB2A1X5R1A105K033BC 1329556-CGB2A1X5R1A105K033BC CGB2A1X5R1A105K033BC 51X7641
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 1UF 10V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x5R,10V,1Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPA102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers