TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A1JB1C105M033BC

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A1JB1C105M033BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A1JB1C105M033BC
Multilayer Ceramic Chip Capacitor CGB2A1JB1C105M033BC
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-12012-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12012-2-ND
Ceramic Capacitors 445-12012-2-ND
1µF ±20% 16V Ceramic Capacitor JB 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12012-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12012-1-ND
Ceramic Capacitors 445-12012-1-ND
1µF ±20% 16V Ceramic Capacitor JB 0402 (1005 Metric)

1µF ±20% 16V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-CGB2A1JB1C105M033BC
1UF 16V Capacitor 60-CGB2A1JB1C105M033BC
CAP CER 1UF 16V JB 0402 Product overview: CGB2A1JB1C105M033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1JB1C105M033 BC can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V JB 0402 Product overview: CGB2A1JB1C105M033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1JB1C105M033BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGB2A1JB1C105M033BC - 847822-CGB2A1JB1C105M033BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGB2A1JB1C105M033BC
847822-CGB2A1JB1C105M033BC
Ceramic Capacitors - CGB2A1JB1C105M033BC 847822-CGB2A1JB1C105M033BC
Manufacturer: TDK Corporation Win Source Part Number: 847822-CGB2A1JB1C105 M033BC Series: CGB Features: 1 µF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-12012-1, 445-12012-2, CGB2A1JB1C105MT000E, 445-12012-6

Manufacturer: TDK Corporation
Win Source Part Number: 847822-CGB2A1JB1C105M033BC
Series: CGB
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-12012-1, 445-12012-2, CGB2A1JB1C105MT000E, 445-12012-6

Buy Now Datasheet
Ceramic Capacitors - CGB2A1JB1C105M033BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGB2A1JB1C105M033BC
Ceramic Capacitors CGB2A1JB1C105M033BC
CAP CER 1UF 16V JB 0402

CAP CER 1UF 16V JB 0402

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGB2A1JB1C105M033BC 445-12012-2-ND 60-CGB2A1JB1C105M033BC 847822-CGB2A1JB1C105M033BC CGB2A1JB1C105M033BC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors - CGB2A1JB1C105M033BC Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers