TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A1JB0J225M033BC

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A1JB0J225M033BC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A1JB0J225M033BC
Multilayer Ceramic Chip Capacitor CGB2A1JB0J225M033BC
Low Profile

Low Profile

Supplier's Site
Singapore, Singapore
2.2UF 6.3V Capacitor
60-CGB2A1JB0J225M033BC
2.2UF 6.3V Capacitor 60-CGB2A1JB0J225M033BC
CAP CER 2.2UF 6.3V JB 0402 Product overview: CGB2A1JB0J225M033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1JB0J225M033 BC can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V JB 0402 Product overview: CGB2A1JB0J225M033BC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGB2A1JB0J225M033BC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-12008-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12008-1-ND
Ceramic Capacitors 445-12008-1-ND
2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12008-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12008-2-ND
Ceramic Capacitors 445-12008-2-ND
2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGB2A1JB0J225M033BC - 915321-CGB2A1JB0J225M033BC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGB2A1JB0J225M033BC
915321-CGB2A1JB0J225M033BC
Ceramic Capacitors - CGB2A1JB0J225M033BC 915321-CGB2A1JB0J225M033BC
Manufacturer: TDK Corporation Win Source Part Number: 915321-CGB2A1JB0J225 M033BC Series: CGB Operating Temperature Range: -25°C ~ 85°C Features: ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 2266-CGB2A1JB0J225M0 33BC, 445-12008-6, 445-12008-2, CGB2A1JB0J225MT000E, 445-12008-1

Manufacturer: TDK Corporation
Win Source Part Number: 915321-CGB2A1JB0J225M033BC
Series: CGB
Operating Temperature Range: -25°C ~ 85°C
Features: ±20% 6.3V Ceramic Capacitor JB 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 2266-CGB2A1JB0J225M033BC, 445-12008-6, 445-12008-2, CGB2A1JB0J225MT000E, 445-12008-1

Buy Now

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGB2A1JB0J225M033BC 60-CGB2A1JB0J225M033BC 445-12008-1-ND 915321-CGB2A1JB0J225M033BC
Product Name Multilayer Ceramic Chip Capacitor 2.2UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors - CGB2A1JB0J225M033BC
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B333J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details