TDK U.S.A. Corporation Ceramic Capacitors CGAEA3X7T0G104M030BB

Description
0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGAEA3X7T0G104M030BBCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGAEA3X7T0G104M030BBTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGAEA3X7T0G104M030BBDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk - 68AH9293 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk
68AH9293
Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk 68AH9293
CAP, AEC-Q200, 0.1UF, 4V, MLCC, 0204 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 4V, MLCC, 0204 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-CGAEA3X7T0G104M030BBCT-ND 445-CGAEA3X7T0G104M030BBDKR-ND 68AH9293
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details