TDK U.S.A. Corporation Ceramic Capacitors CGAEA2X7R1E473M030BA

Description
0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180365-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180365-2-ND
Ceramic Capacitors 445-180365-2-ND
0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)

0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180365-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180365-1-ND
Ceramic Capacitors 445-180365-1-ND
0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)

0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-180365-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180365-6-ND
Ceramic Capacitors 445-180365-6-ND
0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)

0.047µF ±20% 25V Ceramic Capacitor X7R 0204 (0510 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.047Uf, 25V, Mlcc, 0204 Rohs Compliant Tdk - 68AH9292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.047Uf, 25V, Mlcc, 0204 Rohs Compliant Tdk
68AH9292
Cap, Aec-Q200, 0.047Uf, 25V, Mlcc, 0204 Rohs Compliant Tdk 68AH9292
CAP, AEC-Q200, 0.047UF, 25V, MLCC, 0204 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.047UF, 25V, MLCC, 0204 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-180365-2-ND 445-180365-6-ND 68AH9292
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.047Uf, 25V, Mlcc, 0204 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details