TDK U.S.A. Corporation Ceramic Capacitors CGA9Q4NP02W104J280KA

Description
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172625-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172625-2-ND
Ceramic Capacitors 445-172625-2-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172625-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172625-6-ND
Ceramic Capacitors 445-172625-6-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172625-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172625-1-ND
Ceramic Capacitors 445-172625-1-ND
0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.1µF ±5% 450V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-172625-2-ND 445-172625-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2677-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers