TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA9P1X7T2J474M250KC

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA9P1X7T2J474M250KC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA9P1X7T2J474M250KC
Multilayer Ceramic Chip Capacitor CGA9P1X7T2J474M250KC
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors CGA9P1X7T2J474M250KC
CAP CER 0.47UF 630V X7T 2220

CAP CER 0.47UF 630V X7T 2220

Supplier's Site
Ceramic Capacitors - 445-13164-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13164-1-ND
Ceramic Capacitors 445-13164-1-ND
0.47µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-13164-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13164-2-ND
Ceramic Capacitors 445-13164-2-ND
0.47µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - 445-13164-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13164-6-ND
Ceramic Capacitors 445-13164-6-ND
0.47µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.47µF ±20% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Supplier's Site Datasheet
Ceramic Capacitors - CGA9P1X7T2J474M250KC - 745136-CGA9P1X7T2J474M250KC - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - CGA9P1X7T2J474M250KC
745136-CGA9P1X7T2J474M250KC
Ceramic Capacitors - CGA9P1X7T2J474M250KC 745136-CGA9P1X7T2J474M250KC
Manufacturer: TDK Corporation Win Source Part Number: 745136-CGA9P1X7T2J47 4M250KC Series: CGA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±20% Temperature Coefficient: X7T Ratings: AEC-Q200 Size: 0.224" L x 0.197" W (5.70mm x 5.00mm) Family Name: CGA Categories: Capacitors Manufacturer Homepage: www.tdk.com Voltage Rating DC: 630V Thickness (Maximum): 0.110" (2.80mm) Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TDK Corporation
Win Source Part Number: 745136-CGA9P1X7T2J474M250KC
Series: CGA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±20%
Temperature Coefficient: X7T
Ratings: AEC-Q200
Size: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Family Name: CGA
Categories: Capacitors
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 630V
Thickness (Maximum): 0.110" (2.80mm)
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Supplier's Site Datasheet
Mlcc,2220,x7T,630V,0.47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 51X7629 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,2220,x7T,630V,0.47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
51X7629
Mlcc,2220,x7T,630V,0.47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 51X7629
MLCC,2220,X7T,630V,0 .47µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,2220,X7T,630V,0.47µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation Shenzhen Shengyu Electronics Technology Limited DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA9P1X7T2J474M250KC CGA9P1X7T2J474M250KC 445-13164-1-ND 445-13164-6-ND 745136-CGA9P1X7T2J474M250KC 51X7629
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA9P1X7T2J474M250KC Mlcc,2220,x7T,630V,0.47Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
WVDC 630 volts 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
SMD Multi-Layer Ceramic Capacitor, Non-Magnetic - High Q - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications MRI Body Coils And Wireless Charging Systems
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
5 suppliers
Tantalum Hybrid Capacitor - HyCap - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Capacitance Type Fixed
View Details