TDK U.S.A. Corporation Ceramic Capacitors CGA9N3X7R2E474M230KA

Description
0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13143-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13143-2-ND
Ceramic Capacitors 445-13143-2-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13143-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13143-6-ND
Ceramic Capacitors 445-13143-6-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13143-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13143-1-ND
Ceramic Capacitors 445-13143-1-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-13143-2-ND 445-13143-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers