TDK U.S.A. Corporation Ceramic Capacitors CGA9M1X7S3D472M200KA

Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13158-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13158-6-ND
Ceramic Capacitors 445-13158-6-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13158-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13158-1-ND
Ceramic Capacitors 445-13158-1-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13158-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13158-2-ND
Ceramic Capacitors 445-13158-2-ND
4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

4700pF ±20% 2000V (2kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 445-13158-6-ND 445-13158-1-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors Cornell Dubilier - 42AH9282 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
View Details