TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA9L4X7R2J154K160KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA9L4X7R2J154K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA9L4X7R2J154K160KA
Multilayer Ceramic Chip Capacitor CGA9L4X7R2J154K160KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7945-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7945-6-ND
Ceramic Capacitors 445-7945-6-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7945-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7945-1-ND
Ceramic Capacitors 445-7945-1-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7945-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7945-2-ND
Ceramic Capacitors 445-7945-2-ND
0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

0.15µF ±10% 630V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
0.15UF 630V Capacitor
60-CGA9L4X7R2J154K160KA
0.15UF 630V Capacitor 60-CGA9L4X7R2J154K160KA
CAP CER 0.15UF 630V X7R 2220 Product overview: CGA9L4X7R2J154K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA9L4X7R2J154K16 0KA can be used for catalog matching and distributor lookup.

CAP CER 0.15UF 630V X7R 2220 Product overview: CGA9L4X7R2J154K160KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA9L4X7R2J154K160KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA9L4X7R2J154K160KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA9L4X7R2J154K160KA
Ceramic Capacitors CGA9L4X7R2J154K160KA
CAP CER 0.15UF 630V X7R 2220

CAP CER 0.15UF 630V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA9L4X7R2J154K160KA 445-7945-6-ND 445-7945-1-ND 60-CGA9L4X7R2J154K160KA CGA9L4X7R2J154K160KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.15UF 630V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021327 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH620J-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers