TDK U.S.A. Corporation Ceramic Capacitors CGA8R4NP02W683J320KA

Description
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172621-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172621-6-ND
Ceramic Capacitors 445-172621-6-ND
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172621-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172621-1-ND
Ceramic Capacitors 445-172621-1-ND
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172621-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172621-2-ND
Ceramic Capacitors 445-172621-2-ND
0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 450V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA8R4NP02W683J320KA
CAP CER 0.068UF 450V NP0 1812

CAP CER 0.068UF 450V NP0 1812

Supplier's Site
Ceramic Capacitors - CGA8R4NP02W683J320KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA8R4NP02W683J320KA
Ceramic Capacitors CGA8R4NP02W683J320KA
CAP CER 0.068UF 450V NP0 1812

CAP CER 0.068UF 450V NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172621-6-ND 445-172621-1-ND CGA8R4NP02W683J320KA CGA8R4NP02W683J320KA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH160J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers