TDK Corporation Multilayer Ceramic Chip Capacitor CGA8P3X7T2E105K250KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8P3X7T2E105K250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8P3X7T2E105K250KA
Multilayer Ceramic Chip Capacitor CGA8P3X7T2E105K250KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
1UF 250V Capacitor
60-CGA8P3X7T2E105K250KA
1UF 250V Capacitor 60-CGA8P3X7T2E105K250KA
CAP CER 1UF 250V X7T 1812 Product overview: CGA8P3X7T2E105K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8P3X7T2E105K25 0KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7T 1812 Product overview: CGA8P3X7T2E105K250KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8P3X7T2E105K250KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA8P3X7T2E105K250KA - 771501-CGA8P3X7T2E105K250KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA8P3X7T2E105K250KA
771501-CGA8P3X7T2E105K250KA
Ceramic Capacitors - CGA8P3X7T2E105K250KA 771501-CGA8P3X7T2E105K250KA
Manufacturer: TDK Corporation Win Source Part Number: 771501-CGA8P3X7T2E10 5K250KA Series: CGA Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7T Ratings: AEC-Q200 Family Name: CGA8 Categories: Capacitors Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Voltage Rating DC: 250V Thickness (Maximum): 0.098" (2.50mm) Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TDK Corporation
Win Source Part Number: 771501-CGA8P3X7T2E105K250KA
Series: CGA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7T
Ratings: AEC-Q200
Family Name: CGA8
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Voltage Rating DC: 250V
Thickness (Maximum): 0.098" (2.50mm)
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Ceramic Capacitors - 445-7925-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7925-6-ND
Ceramic Capacitors 445-7925-6-ND
1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7925-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7925-2-ND
Ceramic Capacitors 445-7925-2-ND
1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7925-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7925-1-ND
Ceramic Capacitors 445-7925-1-ND
1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±10% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155477P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155477P
MLCCs - Multilayer Ceramic Capacitors 9155477P
TDK CGA8P3X7T2E105K250KA

TDK CGA8P3X7T2E105K250KA

Supplier's Site
Ceramic Capacitors - CGA8P3X7T2E105K250KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA8P3X7T2E105K250KA
Ceramic Capacitors CGA8P3X7T2E105K250KA
CAP CER 1UF 250V X7T 1812

CAP CER 1UF 250V X7T 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk - 80X3224 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk
80X3224
Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk 80X3224
Multilayer Ceramic Capacitor, CGA Series, 1 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk - 65T7526 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk
65T7526
Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk 65T7526
Multilayer Ceramic Capacitor, CGA Series, 1 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 1 - F, - 10%, X7T, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk - 03AC2442 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk
03AC2442
Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk 03AC2442
CAP, 1µF, 250V, 10%, X7T, 1812; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1µF, 250V, 10%, X7T, 1812; Capacitance:1µF; Voltage Rating:250V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8P3X7T2E105K250KA 60-CGA8P3X7T2E105K250KA 771501-CGA8P3X7T2E105K250KA 445-7925-6-ND 445-7925-2-ND 9155477P CGA8P3X7T2E105K250KA 80X3224 03AC2442
Product Name Multilayer Ceramic Chip Capacitor 1UF 250V Capacitor Ceramic Capacitors - CGA8P3X7T2E105K250KA Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 1 F, 10%, X7T, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk Cap, 1Μf, 250V, 10%, X7T, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7T Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers