TDK Corporation Multilayer Ceramic Chip Capacitor CGA8P3X7R1H685K250KB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8P3X7R1H685K250KB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8P3X7R1H685K250KB
Multilayer Ceramic Chip Capacitor CGA8P3X7R1H685K250KB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
6.8UF 50V Capacitor
60-CGA8P3X7R1H685K250KB
6.8UF 50V Capacitor 60-CGA8P3X7R1H685K250KB
CAP CER 6.8UF 50V X7R 1812 Product overview: CGA8P3X7R1H685K250KB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8P3X7R1H685K25 0KB can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 50V X7R 1812 Product overview: CGA8P3X7R1H685K250KB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8P3X7R1H685K250KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-7907-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7907-2-ND
Ceramic Capacitors 445-7907-2-ND
6.8µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

6.8µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7907-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7907-1-ND
Ceramic Capacitors 445-7907-1-ND
6.8µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

6.8µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7907-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7907-6-ND
Ceramic Capacitors 445-7907-6-ND
6.8µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

6.8µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA8P3X7R1H685K250KB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA8P3X7R1H685K250KB
Ceramic Capacitors CGA8P3X7R1H685K250KB
CAP CER 6.8UF 50V X7R 1812

CAP CER 6.8UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8P3X7R1H685K250KB 60-CGA8P3X7R1H685K250KB 445-7907-2-ND 445-7907-6-ND CGA8P3X7R1H685K250KB
Product Name Multilayer Ceramic Chip Capacitor 6.8UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details