TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA8P1C0G3F331K250KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8P1C0G3F331K250KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8P1C0G3F331K250KA
Multilayer Ceramic Chip Capacitor CGA8P1C0G3F331K250KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-13096-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13096-6-ND
Ceramic Capacitors 445-13096-6-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13096-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13096-1-ND
Ceramic Capacitors 445-13096-1-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13096-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13096-2-ND
Ceramic Capacitors 445-13096-2-ND
330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

330pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk - 29AJ4701 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk
29AJ4701
Cap, Aec-Q200, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk 29AJ4701
CAP, AEC-Q200, 330PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA8P1C0G3F331K250KA
CAP CER 330PF 3KV C0G 1812

CAP CER 330PF 3KV C0G 1812

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8P1C0G3F331K250KA 445-13096-6-ND 445-13096-1-ND 29AJ4701 CGA8P1C0G3F331K250KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details