TDK U.S.A. Corporation Ceramic Capacitors CGA8N4NP02E683J230KN

Description
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172622-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172622-1-ND
Ceramic Capacitors 445-172622-1-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172622-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172622-2-ND
Ceramic Capacitors 445-172622-2-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172622-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172622-6-ND
Ceramic Capacitors 445-172622-6-ND
0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.068µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA8N4NP02E683J230KN
CAP CER 0.068UF 250V NP0 1812

CAP CER 0.068UF 250V NP0 1812

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-172622-1-ND 445-172622-6-ND CGA8N4NP02E683J230KN
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers