TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA8N3X7R2E474M230KE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8N3X7R2E474M230KE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8N3X7R2E474M230KE
Multilayer Ceramic Chip Capacitor CGA8N3X7R2E474M230KE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795055
MLCCs - Multilayer Ceramic Capacitors 1795055
TDK CGA8N3X7R2E474M230KE

TDK CGA8N3X7R2E474M230KE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795498 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795498
MLCCs - Multilayer Ceramic Capacitors 1795498
TDK CGA8N3X7R2E474M230KE

TDK CGA8N3X7R2E474M230KE

Supplier's Site
Ceramic Capacitors - 445-7991-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7991-2-ND
Ceramic Capacitors 445-7991-2-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7991-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7991-6-ND
Ceramic Capacitors 445-7991-6-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7991-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7991-1-ND
Ceramic Capacitors 445-7991-1-ND
0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

0.47µF ±20% 250V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk - 80X3217 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk
80X3217
Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk 80X3217
Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 20%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.47 - F, - 20%, X7R, 250 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA8N3X7R2E474M230KE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA8N3X7R2E474M230KE
Ceramic Capacitors CGA8N3X7R2E474M230KE
CAP CER 0.47UF 250V X7R 1812

CAP CER 0.47UF 250V X7R 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA8N3X7R2E474M230KE
CAP CER 0.47UF 250V X7R 1812

CAP CER 0.47UF 250V X7R 1812

Supplier's Site

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8N3X7R2E474M230KE 1795055 445-7991-2-ND 445-7991-6-ND 80X3217 CGA8N3X7R2E474M230KE CGA8N3X7R2E474M230KE
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.47 F, 20%, X7R, 250 V, 1812 [4532 Metric] Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors Single-Layer
Applications Automotive Automotive Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details