TDK U.S.A. Corporation Ceramic Capacitors CGA8L1X7S3A103K160KE

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13174-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13174-2-ND
Ceramic Capacitors 445-13174-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13174-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13174-1-ND
Ceramic Capacitors 445-13174-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7S 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-13174-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details