High Voltage (1000V and over)
150pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
150pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
150pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAP CER 150PF 3KV C0G 1812
CAP, AEC-Q200, 150PF, 3KV, MLCC, 1812 ROHS COMPLIANT: YES
CAP CER 150PF 3KV C0G 1812
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA8L1C0G3F151K160KA | 445-13092-6-ND | 445-13092-2-ND | CGA8L1C0G3F151K160KA | 29AJ4696 | CGA8L1C0G3F151K160KA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap, Aec-Q200, 150Pf, 3Kv, Mlcc, 1812 Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Single-Layer | Film Capacitors | |||
| Applications | Automotive | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive; Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |