TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA7M1C0G3F680K200KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA7M1C0G3F680K200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA7M1C0G3F680K200KA
Multilayer Ceramic Chip Capacitor CGA7M1C0G3F680K200KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-13076-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13076-2-ND
Ceramic Capacitors 445-13076-2-ND
68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13076-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13076-6-ND
Ceramic Capacitors 445-13076-6-ND
68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13076-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13076-1-ND
Ceramic Capacitors 445-13076-1-ND
68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

68pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9407 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9407
Ceramic Capacitors Rohs Compliant Tdk 57AK9407
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CGA7M1C0G3F680K200KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA7M1C0G3F680K200KA
Ceramic Capacitors CGA7M1C0G3F680K200KA
CAP CER 68PF 3KV C0G 1808

CAP CER 68PF 3KV C0G 1808

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA7M1C0G3F680K200KA 445-13076-2-ND 445-13076-6-ND 57AK9407 CGA7M1C0G3F680K200KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details