TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA7L1C0G3F330K160KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA7L1C0G3F330K160KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA7L1C0G3F330K160KA
Multilayer Ceramic Chip Capacitor CGA7L1C0G3F330K160KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-13072-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13072-6-ND
Ceramic Capacitors 445-13072-6-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13072-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13072-2-ND
Ceramic Capacitors 445-13072-2-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13072-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13072-1-ND
Ceramic Capacitors 445-13072-1-ND
33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

33pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 33Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk - 29AJ4693 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk
29AJ4693
Cap, Aec-Q200, 33Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk 29AJ4693
CAP, AEC-Q200, 33PF, 3KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, AEC-Q200, 33PF, 3KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA7L1C0G3F330K160KA 445-13072-6-ND 445-13072-2-ND 29AJ4693
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 33Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details