TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA7F1C0G3F100F085KA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA7F1C0G3F100F085KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA7F1C0G3F100F085KA
Multilayer Ceramic Chip Capacitor CGA7F1C0G3F100F085KA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Ceramic Capacitors - 445-13066-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13066-1-ND
Ceramic Capacitors 445-13066-1-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13066-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13066-2-ND
Ceramic Capacitors 445-13066-2-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13066-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13066-6-ND
Ceramic Capacitors 445-13066-6-ND
10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

10pF ±1pF 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA7F1C0G3F100F085KA
CAP CER 10PF 3KV C0G 1808

CAP CER 10PF 3KV C0G 1808

Supplier's Site
Ceramic Capacitors - CGA7F1C0G3F100F085KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA7F1C0G3F100F085KA
Ceramic Capacitors CGA7F1C0G3F100F085KA
CAP CER 10PF 3KV C0G 1808

CAP CER 10PF 3KV C0G 1808

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk - 78AH1487 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk
78AH1487
Cap, Aec-Q200, 10Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk 78AH1487
CAP, AEC-Q200, 10PF, 3KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 3KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA7F1C0G3F100F085KA 445-13066-1-ND 445-13066-6-ND CGA7F1C0G3F100F085KA CGA7F1C0G3F100F085KA 78AH1487
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 10Pf, 3Kv, Mlcc, 1808 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive; Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details