TDK U.S.A. Corporation Ceramic Capacitors CGA6P4NP02W333J250AA

Description
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172616-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172616-2-ND
Ceramic Capacitors 445-172616-2-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172616-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172616-1-ND
Ceramic Capacitors 445-172616-1-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6P4NP02W333J250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P4NP02W333J250AA
Ceramic Capacitors CGA6P4NP02W333J250AA
CAP CER 0.033UF 450V NP0 1210

CAP CER 0.033UF 450V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-172616-2-ND CGA6P4NP02W333J250AA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers