Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Features: AM3359 Industrial Comm Engine series ARM® Cortex®-A8 MPU Embedded Evaluation Board
Applications: Motor Control
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Voltage Rating | 6 volts |