TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P4C0G2W333J250AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P4C0G2W333J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P4C0G2W333J250AA
Multilayer Ceramic Chip Capacitor CGA6P4C0G2W333J250AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15593-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15593-6-ND
Ceramic Capacitors 445-15593-6-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15593-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15593-2-ND
Ceramic Capacitors 445-15593-2-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15593-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15593-1-ND
Ceramic Capacitors 445-15593-1-ND
0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795463 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795463
MLCCs - Multilayer Ceramic Capacitors 1795463
TDK CGA6P4C0G2W333J250AA

TDK CGA6P4C0G2W333J250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795050 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795050
MLCCs - Multilayer Ceramic Capacitors 1795050
TDK CGA6P4C0G2W333J250AA

TDK CGA6P4C0G2W333J250AA

Supplier's Site
Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC4689 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC4689
Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC4689
CAP, 0.033µF, 450V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:450V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.033µF, 450V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:450V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA6P4C0G2W333J250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P4C0G2W333J250AA
Ceramic Capacitors CGA6P4C0G2W333J250AA
CAP CER 0.033UF 450V C0G 1210

CAP CER 0.033UF 450V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P4C0G2W333J250AA 445-15593-6-ND 445-15593-2-ND 1795463 68AC4689 CGA6P4C0G2W333J250AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.033Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000150FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details