TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P3X8R2A684K250AD

Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Commercial Grade, Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P3X8R2A684K250AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P3X8R2A684K250AD
Multilayer Ceramic Chip Capacitor CGA6P3X8R2A684K250AD
Commercial Grade, Mid Voltage (100 to 630V)

Commercial Grade, Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-10044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10044-2-ND
Ceramic Capacitors 445-10044-2-ND
0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10044-1-ND
Ceramic Capacitors 445-10044-1-ND
0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10044-6-ND
Ceramic Capacitors 445-10044-6-ND
0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

0.68µF ±10% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 66W8034 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
66W8034
Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 66W8034
MLCC,1210,X8R,100V,0 .68µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,100V,0.68µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA6P3X8R2A684K250AD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P3X8R2A684K250AD
Ceramic Capacitors CGA6P3X8R2A684K250AD
CAP CER 0.68UF 100V 1210 EPOXY

CAP CER 0.68UF 100V 1210 EPOXY

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P3X8R2A684K250AD 445-10044-2-ND 445-10044-6-ND 66W8034 CGA6P3X8R2A684K250AD
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x8R,100V,0.68Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC, Epoxy
Technology Multilayer Film Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details