TDK U.S.A. Corporation Capacitors - Ceramic Capacitors CGA6P3X8R1E475M250AE

Description
Manufacturer: TDK Corporation Win Source Part Number: 1331522-CGA6P3X8R1E4 75M250AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X8R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA6P3X8R1E475MT0Y0S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1331522-CGA6P3X8R1E4 75M250AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X8R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA6P3X8R1E475MT0Y0S RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1331522-CGA6P3X8R1E475M250AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331522-CGA6P3X8R1E475M250AE
Capacitors - Ceramic Capacitors 1331522-CGA6P3X8R1E475M250AE
Manufacturer: TDK Corporation Win Source Part Number: 1331522-CGA6P3X8R1E4 75M250AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X8R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CGA6P3X8R1E475MT0Y0S RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331522-CGA6P3X8R1E475M250AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X8R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CGA6P3X8R1E475MT0Y0S
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-CGA6P3X8R1E475M250AE
4.7UF 25V Capacitor 60-CGA6P3X8R1E475M250AE
CAP CER 4.7UF 25V X8R 1210 Product overview: CGA6P3X8R1E475M250AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X8R1E475M25 0AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X8R 1210 Product overview: CGA6P3X8R1E475M250AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X8R1E475M250AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA6P3X8R1E475M250AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA6P3X8R1E475M250AE-ND
Ceramic Capacitors CGA6P3X8R1E475M250AE-ND
4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 92Y5639 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
92Y5639
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 92Y5639
MLCC,1210,X8R,25V,4. 7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,25V,4.7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1331522-CGA6P3X8R1E475M250AE 60-CGA6P3X8R1E475M250AE CGA6P3X8R1E475M250AE-ND 92Y5639
Product Name Capacitors - Ceramic Capacitors 4.7UF 25V Capacitor Ceramic Capacitors Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details