TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P3X8R1E475M250AD

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P3X8R1E475M250AD - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P3X8R1E475M250AD
Multilayer Ceramic Chip Capacitor CGA6P3X8R1E475M250AD
High Temperature Application

High Temperature Application

Supplier's Site
Capacitors - Ceramic Capacitors - 1331544-CGA6P3X8R1E475M250AD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331544-CGA6P3X8R1E475M250AD
Capacitors - Ceramic Capacitors 1331544-CGA6P3X8R1E475M250AD
Manufacturer: TDK Corporation Win Source Part Number: 1331544-CGA6P3X8R1E4 75M250AD Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Epoxy Mountable, High Temperature Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC, Epoxy Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X8R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-10057-6,445-1005 7-2,CGA6P3X8R1E475MT 0Y0B,445-10057-1 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331544-CGA6P3X8R1E475M250AD
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Epoxy Mountable, High Temperature
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC, Epoxy
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X8R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-10057-6,445-10057-2,CGA6P3X8R1E475MT0Y0B,445-10057-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-10057-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10057-1-ND
Ceramic Capacitors 445-10057-1-ND
4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-10057-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-10057-2-ND
Ceramic Capacitors 445-10057-2-ND
4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-CGA6P3X8R1E475M250AD
4.7UF 25V Capacitor 60-CGA6P3X8R1E475M250AD
CAP CER 4.7UF 25V X8R 1210 EPOXY Product overview: CGA6P3X8R1E475M250AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X8R1E475M25 0AD can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X8R 1210 EPOXY Product overview: CGA6P3X8R1E475M250AD from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X8R1E475M250AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 66W8032 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
66W8032
Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 66W8032
MLCC,1210,X8R,25V,4. 7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X8R,25V,4.7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors CGA6P3X8R1E475M250AD
CAP CER 4.7UF 25V X8R 1210 EPOXY

CAP CER 4.7UF 25V X8R 1210 EPOXY

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P3X8R1E475M250AD 1331544-CGA6P3X8R1E475M250AD 445-10057-1-ND 60-CGA6P3X8R1E475M250AD 66W8032 CGA6P3X8R1E475M250AD
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 4.7UF 25V Capacitor Mlcc,1210,x8R,25V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers