TDK U.S.A. Corporation Ceramic Capacitors CGA6P3NP02E473J250AA

Description
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-172619-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172619-2-ND
Ceramic Capacitors 445-172619-2-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172619-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172619-6-ND
Ceramic Capacitors 445-172619-6-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-172619-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-172619-1-ND
Ceramic Capacitors 445-172619-1-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1795044 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795044
MLCCs - Multilayer Ceramic Capacitors 1795044
TDK CGA6P3NP02E473J250AA

TDK CGA6P3NP02E473J250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795513 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795513
MLCCs - Multilayer Ceramic Capacitors 1795513
TDK CGA6P3NP02E473J250AA

TDK CGA6P3NP02E473J250AA

Supplier's Site
Cap, 0.047Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC4685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC4685
Cap, 0.047Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC4685
CAP, 0.047µF, 250V, 5%, C0G/NP0, 1210; Capacitance:47000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.047µF, 250V, 5%, C0G/NP0, 1210; Capacitance:47000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-172619-2-ND 445-172619-6-ND 1795044 68AC4685
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.047Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details