TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P2C0G1H104J250AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P2C0G1H104J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P2C0G1H104J250AA
Multilayer Ceramic Chip Capacitor CGA6P2C0G1H104J250AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Singapore, Singapore
0.1UF 50V Capacitor
60-CGA6P2C0G1H104J250AA
0.1UF 50V Capacitor 60-CGA6P2C0G1H104J250AA
CAP CER 0.1UF 50V C0G 1210 Product overview: CGA6P2C0G1H104J250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P2C0G1H104J25 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V C0G 1210 Product overview: CGA6P2C0G1H104J250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P2C0G1H104J250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5712-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5712-6-ND
Ceramic Capacitors 445-5712-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5712-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5712-1-ND
Ceramic Capacitors 445-5712-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5712-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5712-2-ND
Ceramic Capacitors 445-5712-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6P2C0G1H104J250AA - 1161404-CGA6P2C0G1H104J250AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA6P2C0G1H104J250AA
1161404-CGA6P2C0G1H104J250AA
Ceramic Capacitors - CGA6P2C0G1H104J250AA 1161404-CGA6P2C0G1H104J250AA
Manufacturer: TDK Corporation Win Source Part Number: 1161404-CGA6P2C0G1H1 04J250AA Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: TDK Corporation
Win Source Part Number: 1161404-CGA6P2C0G1H104J250AA
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now
CAP CER 0.1UF 50V C0G 1210 - 769-CGA6P2C0G1H104J250AA - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 50V C0G 1210
769-CGA6P2C0G1H104J250AA
CAP CER 0.1UF 50V C0G 1210 769-CGA6P2C0G1H104J250AA
CAP CER 0.1UF 50V C0G 1210

CAP CER 0.1UF 50V C0G 1210

Supplier's Site
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC4682 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC4682
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC4682
CAP, 0.1µF, 50V, 5%, C0G/NP0, 1210; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 5%, C0G/NP0, 1210; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA6P2C0G1H104J250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P2C0G1H104J250AA
Ceramic Capacitors CGA6P2C0G1H104J250AA
CAP CER 0.1UF 50V C0G 1210

CAP CER 0.1UF 50V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P2C0G1H104J250AA 60-CGA6P2C0G1H104J250AA 445-5712-6-ND 445-5712-1-ND 1161404-CGA6P2C0G1H104J250AA 769-CGA6P2C0G1H104J250AA 68AC4682 CGA6P2C0G1H104J250AA
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA6P2C0G1H104J250AA CAP CER 0.1UF 50V C0G 1210 Cap, 0.1Μf, 50V, 5%, C0G/np0, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details