TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P1X7S0J336M250AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P1X7S0J336M250AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P1X7S0J336M250AC
Multilayer Ceramic Chip Capacitor CGA6P1X7S0J336M250AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13044-2-ND
Ceramic Capacitors 445-13044-2-ND
33µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13044-6-ND
Ceramic Capacitors 445-13044-6-ND
33µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13044-1-ND
Ceramic Capacitors 445-13044-1-ND
33µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

33µF ±20% 6.3V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
33UF 6.3V Capacitor
60-CGA6P1X7S0J336M250AC
33UF 6.3V Capacitor 60-CGA6P1X7S0J336M250AC
CAP CER 33UF 6.3V X7S 1210 Product overview: CGA6P1X7S0J336M250AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P1X7S0J336M25 0AC can be used for catalog matching and distributor lookup.

CAP CER 33UF 6.3V X7S 1210 Product overview: CGA6P1X7S0J336M250AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P1X7S0J336M250AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA6P1X7S0J336M250AC -  - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA6P1X7S0J336M250AC
Ceramic Capacitors - CGA6P1X7S0J336M250AC
Manufacturer: AMIS Part Status: Obsolete Operating Temperature: -40°C ~ 85°C Applications: Board Mount Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm) Thickness (Max): 0.022" (0.56mm) Mounting Type: Fixed Temperature Coefficient: Y6P Voltage - Rated: 15000V (15kV) Tolerance: ±20% Capacitance: 0.22μF

Manufacturer: AMIS
Part Status: Obsolete
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Thickness (Max): 0.022" (0.56mm)
Mounting Type: Fixed
Temperature Coefficient: Y6P
Voltage - Rated: 15000V (15kV)
Tolerance: ±20%
Capacitance: 0.22μF

Buy Now Datasheet
Cap, Aec-Q200, 33Uf, 6.3V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1481 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 33Uf, 6.3V, Mlcc, 1210 Rohs Compliant Tdk
78AH1481
Cap, Aec-Q200, 33Uf, 6.3V, Mlcc, 1210 Rohs Compliant Tdk 78AH1481
CAP, AEC-Q200, 33UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 33UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA6P1X7S0J336M250AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P1X7S0J336M250AC
Ceramic Capacitors CGA6P1X7S0J336M250AC
CAP CER 33UF 6.3V X7S 1210

CAP CER 33UF 6.3V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P1X7S0J336M250AC 445-13044-2-ND 445-13044-6-ND 60-CGA6P1X7S0J336M250AC 78AH1481 CGA6P1X7S0J336M250AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 33UF 6.3V Capacitor Ceramic Capacitors - CGA6P1X7S0J336M250AC Cap, Aec-Q200, 33Uf, 6.3V, Mlcc, 1210 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF 0.2200 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details