TDK CGA6N4C0G2W223J230AA
TDK CGA6N4C0G2W223J230AA
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.022µF ±5% 450V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP, 0.022µF, 450V, 5%, C0G/NP0, 1210; Capacitance:22000pF;
CAP CER 0.022UF 450V C0G 1210
| RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1795037 | 445-15589-1-ND | 445-15589-6-ND | 68AC4679 | CGA6N4C0G2W223J230AA |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.022Μf, 450V, 5%, C0G/np0, 1210; Capacitance Tdk | Ceramic Capacitors |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |