TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6N3X7R2A225M230AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6N3X7R2A225M230AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6N3X7R2A225M230AE
Multilayer Ceramic Chip Capacitor CGA6N3X7R2A225M230AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7984-6-ND
Ceramic Capacitors 445-7984-6-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7984-1-ND
Ceramic Capacitors 445-7984-1-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7984-2-ND
Ceramic Capacitors 445-7984-2-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk - 52W9897 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
52W9897
Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk 52W9897
Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 20%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 2.2 - F, - 20%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA6N3X7R2A225M230AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6N3X7R2A225M230AE
Ceramic Capacitors CGA6N3X7R2A225M230AE
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6N3X7R2A225M230AE 445-7984-6-ND 445-7984-1-ND 52W9897 CGA6N3X7R2A225M230AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 2.2 F, 20%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - M39014/021333 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers