TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6N3X7R2A225M230AB

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6N3X7R2A225M230AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6N3X7R2A225M230AB
Multilayer Ceramic Chip Capacitor CGA6N3X7R2A225M230AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-13017-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13017-6-ND
Ceramic Capacitors 445-13017-6-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13017-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13017-1-ND
Ceramic Capacitors 445-13017-1-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13017-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13017-2-ND
Ceramic Capacitors 445-13017-2-ND
2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6N3X7R2A225M230AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6N3X7R2A225M230AB
Ceramic Capacitors CGA6N3X7R2A225M230AB
CAP CER 2.2UF 100V X7R 1210

CAP CER 2.2UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA6N3X7R2A225M230AB 445-13017-6-ND 445-13017-1-ND CGA6N3X7R2A225M230AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH3R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details