TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6N3C0G2E333J230AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6N3C0G2E333J230AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6N3C0G2E333J230AA
Multilayer Ceramic Chip Capacitor CGA6N3C0G2E333J230AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15588-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15588-6-ND
Ceramic Capacitors 445-15588-6-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15588-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15588-2-ND
Ceramic Capacitors 445-15588-2-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15588-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15588-1-ND
Ceramic Capacitors 445-15588-1-ND
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk - 68AC4678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk
68AC4678
Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk 68AC4678
CAP, 0.033µF, 250V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.033µF, 250V, 5%, C0G/NP0, 1210; Capacitance:33000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA6N3C0G2E333J230AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6N3C0G2E333J230AA
Ceramic Capacitors CGA6N3C0G2E333J230AA
CAP CER 0.033UF 250V C0G 1210

CAP CER 0.033UF 250V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6N3C0G2E333J230AA 445-15588-6-ND 445-15588-2-ND 68AC4678 CGA6N3C0G2E333J230AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers