TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6N2NP02A473J230AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6N2NP02A473J230AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6N2NP02A473J230AA
Multilayer Ceramic Chip Capacitor CGA6N2NP02A473J230AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - CGA6N2NP02A473J230AA - 1001417-CGA6N2NP02A473J230AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA6N2NP02A473J230AA
1001417-CGA6N2NP02A473J230AA
Ceramic Capacitors - CGA6N2NP02A473J230AA 1001417-CGA6N2NP02A473J230AA
Manufacturer: TDK Corporation Win Source Part Number: 1001417-CGA6N2NP02A4 73J230AA Packaging: Reel - TR Features: High Temperature Voltage Rating: 100V Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.098" (2.50mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1001417-CGA6N2NP02A473J230AA
Packaging: Reel - TR
Features: High Temperature
Voltage Rating: 100V
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.098" (2.50mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Capacitors - 445-13005-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13005-2-ND
Ceramic Capacitors 445-13005-2-ND
0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 100V Capacitor
60-CGA6N2NP02A473J230AA
0.047UF 100V Capacitor 60-CGA6N2NP02A473J230AA
CAP CER 0.047UF 100V NP0 1210 Product overview: CGA6N2NP02A473J230AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6N2NP02A473J23 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 100V NP0 1210 Product overview: CGA6N2NP02A473J230AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6N2NP02A473J230AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA6N2NP02A473J230AA 1001417-CGA6N2NP02A473J230AA 445-13005-2-ND 60-CGA6N2NP02A473J230AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - CGA6N2NP02A473J230AA Ceramic Capacitors 0.047UF 100V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers