TDK U.S.A. Corporation Ceramic Capacitors CGA6N2C0G2A683J230AE

Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175715-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175715-1-ND
Ceramic Capacitors 445-175715-1-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175715-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175715-2-ND
Ceramic Capacitors 445-175715-2-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175715-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175715-6-ND
Ceramic Capacitors 445-175715-6-ND
0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.068µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk - 39AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
39AH0517
Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk 39AH0517
CAP, AEC-Q200, 0.068UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.068UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA6N2C0G2A683J230AE
CAP CER .068UF 100V C0G/NP0 1210

CAP CER .068UF 100V C0G/NP0 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-175715-1-ND 445-175715-6-ND 39AH0517 CGA6N2C0G2A683J230AE
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details