Mid Voltage (100 to 630V)
0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
0.33µF ±10% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
CAP CER 0.33UF 250V X7T 1210
CAP CER 0.33UF 250V X7T 1210
MLCC,1210,X7T,250V,0
CAP, AEC-Q200, 0.33UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA6M3X7T2E334K200AA | 445-13046-2-ND | 445-13046-6-ND | CGA6M3X7T2E334K200AA | 769-CGA6M3X7T2E334K200AA | 51X7506 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | CAP CER 0.33UF 250V X7T 1210 | Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Single-Layer | ||||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |