TDK Corporation Multilayer Ceramic Chip Capacitor CGA6M3X7S2A475M200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6M3X7S2A475M200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6M3X7S2A475M200AE
Multilayer Ceramic Chip Capacitor CGA6M3X7S2A475M200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Capacitors - Ceramic Capacitors - 1331261-CGA6M3X7S2A475M200AE - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331261-CGA6M3X7S2A475M200AE
Capacitors - Ceramic Capacitors 1331261-CGA6M3X7S2A475M200AE
Manufacturer: TDK Corporation Win Source Part Number: 1331261-CGA6M3X7S2A4 75M200AE Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Soft Termination Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive, Boardflex Sensitive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7S Ratings: AEC-Q200 Thickness (Max): 0.091" (2.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-7985-6,CGA6M3X7S 2A475MT0Y3S,CGA6M3X7 S2A475M/SOFT,445-798 5-1,445-7985-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1331261-CGA6M3X7S2A475M200AE
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Soft Termination
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive, Boardflex Sensitive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7S
Ratings: AEC-Q200
Thickness (Max): 0.091" (2.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-7985-6,CGA6M3X7S2A475MT0Y3S,CGA6M3X7S2A475M/SOFT,445-7985-1,445-7985-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-7985-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7985-2-ND
Ceramic Capacitors 445-7985-2-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7985-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7985-1-ND
Ceramic Capacitors 445-7985-1-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7985-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7985-6-ND
Ceramic Capacitors 445-7985-6-ND
4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

4.7µF ±20% 100V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 100V Capacitor
60-CGA6M3X7S2A475M200AE
4.7UF 100V Capacitor 60-CGA6M3X7S2A475M200AE
CAP CER 4.7UF 100V X7S 1210 Product overview: CGA6M3X7S2A475M200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M3X7S2A475M20 0AE can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 100V X7S 1210 Product overview: CGA6M3X7S2A475M200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M3X7S2A475M200AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155427P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155427P
MLCCs - Multilayer Ceramic Capacitors 9155427P
TDK CGA6M3X7S2A475M200AE

TDK CGA6M3X7S2A475M200AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155427 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155427
MLCCs - Multilayer Ceramic Capacitors 9155427
TDK CGA6M3X7S2A475M200AE

TDK CGA6M3X7S2A475M200AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110121 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110121
MLCCs - Multilayer Ceramic Capacitors 1110121
TDK CGA6M3X7S2A475M200AE

TDK CGA6M3X7S2A475M200AE

Supplier's Site
Capacitors - Ceramic Capacitors CGA6M3X7S2A475M200AE
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk - 68AH9343 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk
68AH9343
Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk 68AH9343
CAP, AEC-Q200, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 100V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 20%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk - 62W5986 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 20%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk
62W5986
Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 20%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk 62W5986
Multilayer Ceramic Capacitor, CGA Series, 4.7 - F, - 20%, X7S, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 4.7 - F, - 20%, X7S, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA6M3X7S2A475M200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M3X7S2A475M200AE
Ceramic Capacitors CGA6M3X7S2A475M200AE
CAP CER 4.7UF 100V X7S 1210

CAP CER 4.7UF 100V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6M3X7S2A475M200AE 1331261-CGA6M3X7S2A475M200AE 445-7985-2-ND 445-7985-6-ND 60-CGA6M3X7S2A475M200AE 9155427P 9155427 CGA6M3X7S2A475M200AE 68AH9343 62W5986 CGA6M3X7S2A475M200AE
Product Name Multilayer Ceramic Chip Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 4.7Uf, 100V, Mlcc, 1210 Rohs Compliant Tdk Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 20%, X7S, 100 V, 1210 [3225 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Single-Layer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers