Manufacturer: AMIS
Category: Discrete Semiconductor Products>Diodes>Rect
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7)
Applications: Board Mount
Package / Case: 20-TQFN Exposed Pad
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays |
| Diode Type | AVR series Microcontroller IC 8/16-Bit 32MHz 64KB (32K x 16) FLASH 100-VFBGA (7x7) |